Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 863044-B39232B9609P810
Ultra Librarian 3D Model Ultra Librarian B39232B9609P810 CAD Model

Description

The 863044-B39232B9609P810 is an obsolete SAW (Surface Acoustic Wave) filter in the Filters category.

  • Category: Filters
  • Manufacturer: Qualcomm
  • Packaging: Tape and Reel
  • Standard Package: 5,000 Pieces
  • ECCN: OBSOLETE
  • MSL Level: 3
  • REACH Status: Unaffected
  • Product Status: Obsolete

You May Also Be Interested in

TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 836.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.7092
ECAD model for TA1781A
Crystek Corporation
FILTER SAW 2.4418GHZ INLINE
Need more? Email Us
ECAD model for CBPFS-2441
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 20MHz Bandwidth SMD
Lowest to $16.3741
ECAD model for TB0299A
Murata Electronics North America
SAW Filter 634MHz
Lowest to $1.1909
ECAD model for SAYRH634MBA0C0A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 20MHz Bandwidth SMD
Lowest to $16.3741
ECAD model for TB0281A
Toshiba Semiconductor and Storage
SAW Filter 1176.45MHz SM1411-5PAD
Lowest to $2.9771
ECAD model for TA2559A
Murata Electronics North America
SAW Filter 2.35GHz
Lowest to $0.1787
ECAD model for SAFFB2G35MA0F0A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 2MHz Bandwidth 5-SMD
Lowest to $1.4886
ECAD model for TA0547A
Raltron Electronics Corporation
FILTER SAW 868.3MHZ 6-SMD
Need more? Email Us
ECAD model for RSF-868.300-7000-3030-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention