EN
  • EN
  • DE

B39182B5110U410

Part No B39182B5110U410
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW RF 1762.5MHZ SMD / SAW Filter RF 1762.5MHz 2.5dB 50Ohm SMD 6 Pin DCC6C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel package
Frequency - Center 1.763GHz
Bandwidth 45MHz
Insertion Loss 1.7dB
Applications Base Stations
Mounting SMD
Package 6-SMD, No Lead
Height (Maximum) 0.043" (1.10mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Win Source Part Number 769492-B39182B5110U410
Popularity Medium
Supply and Demand Status Balance
Family Name B5110
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B39182B5110U410 CAD Model

Description

The Qualcomm B39182B5110U410 is a surface mount filter designed for base station applications.

  • Center Frequency: 1.763GHz
  • Bandwidth: 45MHz
  • Insertion Loss: 1.7dB
  • Family: B5110
  • Manufacturer: Qualcomm / TDK (RF360)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.96GHZ 10SMD / 1.96GHz Frequency GSM RF SAW Filter (Surface Acoustic Wave) 2.2dB 60MHz Bandwidth 10-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5SMD / 1.88GHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 59MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Qualcomm
RF DCC6C / Frequency ISM RF SAW Filter (Surface Acoustic Wave) 3.4dB 3MHz Bandwidth 6-SMD, No Lead
Lowest to $1.3063
TST - Tamsan
SAW FILTER, SM3030-6PAD, 2492.00 / 2.492GHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.8dB 25MHz Bandwidth 6-SMD, No Lead
Lowest to $2.5975
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.0630
Taiyo Yuden
FILTER SAW 751MHZ 5SMD / 751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Lowest to $0.3642
AVX Corp/Kyocera Corp
FILTER SAW 1.575GHZ 5SMD / 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 3MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 6SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
RF FILTER SAW SMD QCS5P / 881.5MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead
Lowest to $1.6249

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess