EN
  • EN
  • DE

B39162B4353P810

Part No B39162B4353P810
Manufacturer Qualcomm
Catalog SAW Filters
Description CSSP3 CU AE  /  1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 46.61MHz Bandwidth 5-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B4353
Package Tape & Reel
Frequency - Center 1.582GHz
Bandwidth 46.61MHz
Insertion Loss 1.4dB
Ratings AEC-Q200
Applications GPS
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.018" (0.45mm)
Dimension 0.055" L x 0.043" W (1.40mm x 1.10mm)
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8541.60.0080
Other Names B39162B4353P810TR,B39162B4353P810DKR,B39162B4353P810CT
Standard Package 5,000
Win Source Part Number 958346-B39162B4353P810
Ultra Librarian 3D Model Ultra Librarian B39162B4353P810 CAD Model

Description

This is a B4353 series SAW filter manufactured by QUALCOMM.

  • Package: Tape and Reel
  • Category: Filters
  • MSL Level: 2A (4 Weeks)
  • REACH: Unaffected
  • Application: GPS
  • Insertion Loss: 1.4dB
  • Bandwidth: 46.61MHz
  • Frequency Center: 1.582GHz
  • Package/Case: 5-SMD, No Lead
  • Dimensions: 0.055 inches L x 0.043 inches W (1.40mm x 1.10mm)
  • Standard Package: 5,000 pieces

You May Also Be Interested in

Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2949 $58.2705
110+ $1.0625 $116.8750
170+ $1.0293 $174.9810
235+ $0.9961 $234.0835
300+ $0.9630 $288.9000
405+ $0.8632 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess