EN
  • EN
  • DE

B39162B3923U410

Part No B39162B3923U410
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 1.575GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel
Product Status Active
Frequency - Center 1.575GHz
Insertion Loss 1.3dB
Ratings AEC-Q200
Applications GPS
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Standard Package 9,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 912443-B39162B3923U410
Ultra Librarian 3D Model Ultra Librarian B39162B3923U410 CAD Model

Description

The 912443-B39162B3923U410 is a surface mount SAW filter from Qualcomm.

  • Category: Filters - SAW Filters
  • Application: GPS
  • Package Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Insertion Loss: 1.3dB
  • Frequency Center: 1.575GHz
  • Package: 6-SMD, No Lead
  • Product Status: Active
  • Standard Package: 9,000 pcs

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.96GHZ 10SMD / 1.96GHz Frequency GSM RF SAW Filter (Surface Acoustic Wave) 2.2dB 60MHz Bandwidth 10-SMD, No Lead
Need more? Email Us
RF Monolithics, Inc
CRF,SM,868.950 MHZ / 868.95MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.2dB 650kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 8SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.8dB 550kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / 2.155GHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.9dB 90MHz Bandwidth 6-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 751MHZ 5SMD / 751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Lowest to $0.3642
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024
Qualcomm
FILTER SAW 781.5MHZ 6SMD / 781.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 1.6dB 11MHz Bandwidth 6-SMD, No Lead
Lowest to $1.6320
Raltron Electronics Corporation
FILTER SAW 881.5MHZ 5SMD / 881.5MHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.6dB 25MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5SMD / 1.88GHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 59MHz Bandwidth 5-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,965 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess