EN
  • EN
  • DE

QS74FCT652ATSO

Part No QS74FCT652ATSO
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086935-QS74FCT652ATSO
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT652ATSO CAD Model

Description

The QS74FCT652ATSO is an octal transceiver with three-state outputs, manufactured by QSI. This device integrates transceivers, enabling bidirectional data transfer across a bus. It uses Fast CMOS Technology (FCT) for high speed and low power consumption. This transceiver is often employed in memory interfaces, backplane driving, and data bus isolation.

Applications:

  • Memory Interfaces: Enables bidirectional data transfer between memory and other system components.
  • Backplane Driving: Driving signals across a backplane.
  • Data Bus Isolation: Isolating segments of a data bus.
  • Bidirectional Data Transfer: Facilitating data transfer in both directions between two points.
  • High-Speed Data Communication: Ensuring fast and reliable data transmission.

Features:

  • Fast CMOS Technology (FCT): Provides high-speed performance with low power consumption.
  • Octal Transceiver: Eight channels of bidirectional data transfer.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • Direction Control Input: Determines the direction of data flow.
  • Output Enable (OE) Control: Allows for enabling or disabling the outputs.
  • TTL-Compatible Inputs: Compatible with standard TTL logic levels.

Benefits:

  • Improved System Performance: High-speed operation minimizes propagation delays.
  • Reduced Power Consumption: Low power consumption is ideal for energy-efficient systems.
  • Flexible Data Handling: Bidirectional data transfer enables versatile communication.
  • Enhanced Signal Integrity: Three-state outputs prevent bus contention and improve signal quality.
  • Simplified Bus Management: Integrated transceiver simplifies bus interfacing and management.

Technical Specifications:

The QS74FCT652ATSO typically operates with a supply voltage of 5V. Propagation delays are typically in the nanosecond range. The operating temperature range is generally from -40°C to +85°C. Available in Small Outline (SO) package.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess