EN
  • EN
  • DE

QS32253Q

Part No QS32253Q
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086886-QS32253Q
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS32253Q CAD Model

Description

The QS32253Q is a high-performance CMOS bus switch from QSI. It is designed for low-distortion transmission of high-bandwidth analog or digital signals. This device provides a path with minimal propagation delay and supports high-frequency signals, making it suitable for various applications.

Applications

  • Bus Isolation
  • Multiplexing
  • Data Switching in High-Speed Systems
  • Analog Signal Routing
  • Hot Swapping Applications

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-frequency signals with minimal signal degradation.
  • Fast Switching Speed: Enables rapid data transfer and signal routing.
  • Low Propagation Delay: Ensures minimal delay in signal transmission.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • TTL-Compatible Inputs: Allows for easy interfacing with TTL logic.
  • Available in multiple package options

Benefits

  • Improved Signal Integrity: The low on-resistance and high bandwidth minimize signal degradation, ensuring accurate data transmission.
  • Increased System Performance: Fast switching speeds and low propagation delay contribute to overall system performance.
  • Reduced Power Consumption: CMOS technology reduces power consumption, making it suitable for power-sensitive applications.
  • Enhanced System Reliability: High noise immunity improves system reliability in noisy environments.
  • Simplified System Design: TTL-compatible inputs and multiple package options simplify system design and integration.

Additional Details

The QS32253Q operates over a wide voltage range and is available in various package options to meet the needs of different applications. The device is designed to minimize signal reflections and crosstalk, ensuring signal integrity in high-speed systems. The precise specifications, including voltage range, operating temperature, and specific on-resistance values, should be verified from the official QSI datasheet for this part number.

You May Also Be Interested in

Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess