EN
  • EN
  • DE

TGA4957-SM

Part No TGA4957-SM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description 28 Gb/s 6 Vpp Differential Driver MMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993616-TGA4957-SM
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA4957-SM CAD Model

Description

The TGA4957-SM is a high-power X-band amplifier from Qorvo, designed for radar and communication systems. It operates from 9 to 10 GHz and delivers high output power with excellent power-added efficiency (PAE).

Applications:

  • Radar Systems: Specifically designed for use in pulsed radar applications, providing the necessary amplification for signal transmission.
  • Communication Systems: Used in X-band communication links, enabling high-bandwidth data transfer.
  • Satellite Communications: Can be integrated into satellite transponders to amplify uplink signals.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers for X-band measurements.

Features:

  • High Output Power: Delivers a specified level of saturated output power, enabling long-range radar and communication.
  • High PAE: Offers high power-added efficiency, minimizing power consumption and heat dissipation.
  • Frequency Range: Operates from 9 to 10 GHz, covering the X-band.
  • Small Size: Surface mount package for easy integration into system designs.
  • Internally matched: Designed for ease of use, requiring minimal external components.

Benefits:

  • Extended Range: High output power increases the effective range of radar and communication systems.
  • Reduced Power Consumption: High PAE minimizes power consumption, leading to lower operating costs and reduced heat generation.
  • Simplified Integration: Surface mount package and internal matching simplify the integration process, reducing development time and cost.
  • Improved System Performance: High gain and low noise figure enhance overall system performance.

Additional Details:

The TGA4957-SM typically utilizes GaN (Gallium Nitride) technology to achieve high power and efficiency at X-band frequencies. It is designed for pulsed operation, which is common in radar applications. The device is housed in a surface-mount package for easy integration onto circuit boards. It requires a stable power supply and appropriate thermal management to ensure reliable operation.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess