EN
  • EN
  • DE

RFPA5201SR

Part No RFPA5201SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Matched Power Amplifier 2.4GHz to 2.5GHz 5V 33.5dB 14-Pin Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088250-RFPA5201SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5201SR CAD Model

Description

The RFPA5201SR is a high-efficiency power amplifier designed by Qorvo. It's intended for use in various wireless communication systems, providing significant power gain while maintaining high linearity and efficiency. This amplifier is often used in applications such as wireless infrastructure, small cell base stations, and other high-performance communication devices.

Applications:

  • Small Cell Base Stations: Amplifying RF signals in small cell deployments.
  • Wireless Infrastructure: Enhancing signal strength in wireless communication networks.
  • Repeaters: Boosting signal coverage in areas with weak signal strength.
  • Public Safety Radio: Amplifying radio signals for emergency communication systems.
  • Fixed Wireless Access: Power amplification in fixed wireless access systems.

Features:

  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • High Linearity: Ensures minimal signal distortion.
  • Integrated Bias Control: Simplifies the design and implementation process.
  • Compact Design: Allows for easy integration into various systems.
  • Wideband Operation: Operates over a wide frequency range.

Benefits:

  • Improved Battery Life: High efficiency contributes to longer battery life in portable devices.
  • Enhanced Signal Quality: High linearity ensures clear and reliable signal transmission.
  • Simplified System Design: Integrated bias control reduces external component count.
  • Compact Solution: Small form factor enables integration into space-constrained applications.
  • Cost-Effective: Provides a balance of performance and cost.

Additional Details:

The RFPA5201SR typically operates within specific frequency bands, as outlined in the manufacturer's datasheet. It features a defined gain and output power, and requires a particular supply voltage and bias current for optimal performance. Proper impedance matching is necessary for efficient power transfer, and thermal management is crucial to ensure reliable operation.

Refer to the Qorvo datasheet for detailed specifications, including frequency range, gain, output power, efficiency, and thermal characteristics. Proper heat sinking and thermal management are essential for reliable performance.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess