EN
  • EN
  • DE

RF6575PCK-410

Part No RF6575PCK-410
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Evaluation Board for RF6575
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088131-RF6575PCK-410
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF6575PCK-410 CAD Model

Description

The RF6575PCK-410 is a Front-End Module (FEM) evaluation board designed for testing and prototyping with the RF6575, a high-performance front-end module from Qorvo intended for WLAN applications. This evaluation kit allows engineers to easily assess the performance of the RF6575 and accelerate the design process for wireless devices. It provides a convenient platform for measuring key parameters and optimizing circuit performance.

Applications:

  • Evaluation of RF6575 FEM Performance: Used to evaluate the key performance characteristics of the RF6575 front-end module, such as output power, gain, efficiency, and linearity.
  • Prototyping WLAN Systems: Provides a platform for rapid prototyping of WLAN systems using the RF6575 FEM.
  • Design Optimization: Allows engineers to optimize the design of WLAN devices by adjusting component values and circuit parameters.
  • Testing and Measurement: Facilitates accurate testing and measurement of RF signals using standard laboratory equipment.

Features:

  • Complete RF6575 FEM Circuitry: Includes all the necessary components and circuitry to operate the RF6575 front-end module.
  • SMA Connectors: Provides SMA connectors for easy connection to RF test equipment.
  • Test Points: Offers numerous test points for measuring voltages and currents.
  • Adjustable Components: Includes adjustable components for optimizing circuit performance.
  • Comprehensive Documentation: Comes with detailed documentation, including schematics, layout drawings, and performance data.

Benefits:

  • Accelerated Design Process: Simplifies and speeds up the design process for WLAN devices.
  • Improved Design Performance: Allows engineers to optimize circuit performance for maximum efficiency and signal quality.
  • Reduced Development Costs: Minimizes the risk of design errors and reduces the need for costly rework.
  • Accurate Performance Evaluation: Provides a reliable platform for evaluating the performance of the RF6575 FEM.
  • Easy to Use: User-friendly design and comprehensive documentation make it easy to set up and use.

Technical Specifications: The RF6575PCK-410 is designed to be used with the RF6575 front-end module, operating typically in the 2.4 GHz and 5 GHz WLAN bands. It requires a DC power supply, typically around 3.3 V to 5 V. The board includes SMA connectors for RF input and output signals. Detailed specifications, schematics, and layout information are available in the evaluation kit documentation. It is designed to facilitate measurements of key parameters like EVM, ACPR, and output power.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess