EN
  • EN
  • DE

RF6555

Part No RF6555
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description FEM, 2.4 GHz, 2.0 -3.6V, 18dBm, Laminate 24-Pin 5mm x 5mm x 1mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130966-RF6555
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF6555 CAD Model

Description

The RF6555 is a highly integrated front-end module (FEM) designed for Wi-Fi applications, manufactured by Qorvo US Inc. This module integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch into a single package. This integration simplifies the design and reduces the board space required for Wi-Fi front-end circuitry.

Applications:

  • Wi-Fi enabled routers and access points.
  • Wireless LAN (WLAN) devices.
  • Internet of Things (IoT) devices with Wi-Fi connectivity.
  • Mobile devices, including smartphones and tablets.
  • Smart home devices, such as smart thermostats and security cameras.

Features:

  • Integrated Power Amplifier (PA): Provides efficient signal amplification for Wi-Fi transmission.
  • Low Noise Amplifier (LNA) with Bypass: Enhances receiver sensitivity and allows for signal bypass when not needed.
  • Transmit/Receive (T/R) Switch: Enables seamless switching between transmit and receive modes.
  • Compact Package: Reduces board space and simplifies layout.
  • High Linearity: Minimizes signal distortion and improves signal quality.
  • Low Current Consumption: Extends battery life in portable applications.
  • 5 GHz Band Support: Designed for 5 GHz Wi-Fi applications.

Benefits:

  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Improved Performance: Enhances signal strength and receiver sensitivity.
  • Reduced Board Space: Enables smaller and more compact Wi-Fi devices.
  • Extended Battery Life: Low current consumption maximizes battery life in portable applications.
  • Lower System Cost: Integrated solution reduces overall system cost.

Additional Details:

The RF6555 typically operates in the 5 GHz Wi-Fi band, supporting various IEEE 802.11 standards. The power amplifier provides efficient signal amplification, while the low noise amplifier enhances receiver sensitivity. The transmit/receive switch enables seamless switching between transmit and receive modes. The compact package reduces board space and simplifies layout. The module is designed for high linearity to minimize signal distortion and improve signal quality. Consult the manufacturer's datasheet for detailed specifications, including operating voltage, power output, gain, and noise figure.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess