EN
  • EN
  • DE

RF5608

Part No RF5608
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description FEM, WLAN, 2.5 and 5 GHz, 2.4GHz PA + SP3T + Diplexer, 5.0GHz PA + SPDT + LNA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224958-RF5608
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5608 CAD Model

Description

The RF5608 is a high-power, high-efficiency Gallium Nitride (GaN) power amplifier designed by Qorvo US Inc. This amplifier is specifically engineered for wireless infrastructure applications, offering exceptional performance, reliability, and power efficiency. It is ideal for use in base stations and other high-power communication systems.

Applications

  • Wireless infrastructure
  • Base stations
  • Cellular communication systems
  • Public safety radio systems
  • Military communication systems

Features

  • High power output: Delivers high output power for extended range.
  • High efficiency: Minimizes power consumption and reduces operating costs.
  • GaN technology: Provides superior performance and reliability compared to traditional silicon amplifiers.
  • Wide bandwidth: Supports a wide range of operating frequencies.
  • Compact size: Enables easy integration into communication systems.

Benefits

  • Extended communication range: High power output enables longer communication distances.
  • Reduced energy costs: High efficiency minimizes power consumption and reduces operating costs.
  • Improved system reliability: GaN technology ensures robust and reliable operation.
  • Versatile application: Suitable for a wide range of wireless communication systems.
  • Simplified system design: Compact size simplifies board layout and reduces system size.

Additional Details

The RF5608 operates over a wide temperature range, making it suitable for harsh environments. It is available in a surface-mount package for easy assembly. Its advanced design and features make it an ideal choice for demanding wireless communication applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
NANYA
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess