EN
  • EN
  • DE

QPB9318TR13

Part No QPB9318TR13
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834715-QPB9318TR13
Ultra Librarian 3D Model Ultra Librarian QPB9318TR13 CAD Model

Description

The QPB9318TR13 is a high-performance GaAs pHEMT Gain Block Amplifier from Qorvo. This amplifier is designed for a wide range of applications, providing high gain, excellent linearity, and low noise figure. It is particularly well-suited for infrastructure, microwave radio, and test instrumentation applications.

Applications:

  • Infrastructure: Used in cellular infrastructure for signal amplification and boosting system performance.
  • Microwave Radio: Integrated into microwave radio systems for high-gain amplification.
  • Test Instrumentation: Utilized in test and measurement equipment for signal generation and amplification.
  • Broadband Amplifiers: Employed in broadband amplifier designs for various applications.

Features:

  • High Gain: Provides high gain for efficient signal amplification.
  • Excellent Linearity: Ensures minimal signal distortion for high-quality performance.
  • Low Noise Figure: Minimizes noise for improved signal-to-noise ratio.
  • GaAs pHEMT Technology: Utilizes GaAs pHEMT technology for superior performance.
  • Surface Mount Package: Available in a compact surface mount package for easy integration.

Benefits:

  • Improved System Performance: High gain and low noise figure enhance overall system performance.
  • High Signal Quality: Excellent linearity ensures minimal signal distortion.
  • Simplified Design: Easy integration into existing systems.
  • Reliable Operation: Robust design ensures reliable operation in various environments.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance amplification.

Additional Details:

The QPB9318TR13 operates across a broad frequency range, making it versatile for different applications. The datasheet outlines key specifications, including gain, noise figure, output power, and operating voltage. It's designed to be compatible with standard PCB assembly processes. Qorvo provides comprehensive technical support, including datasheets, application notes, and design tools, to assist engineers in optimizing the amplifier's performance within their specific systems.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7171 $59.4342
5+ $24.3834 $121.9170
8+ $23.6214 $188.9712
11+ $22.8595 $251.4545
14+ $22.0974 $309.3636
18+ $19.8115 $356.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,266 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess