EN
  • EN
  • DE

QM25005TR13-5K

Part No QM25005TR13-5K
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834657-QM25005TR13-5K
Ultra Librarian 3D Model Ultra Librarian QM25005TR13-5K CAD Model

Description

The QM25005TR13-5K is a surface acoustic wave (SAW) filter manufactured by Qorvo US Inc. SAW filters are electronic components used to selectively pass or reject signals at specific frequencies. They are commonly used in radio frequency (RF) applications to isolate desired signals from unwanted noise or interference. The QM25005TR13-5K is designed for specific frequency bands and applications requiring high performance and reliability.

Applications:

  • Wireless Communication Systems: Mobile phones, Wi-Fi devices, and other wireless communication equipment.
  • RF Transceivers: Used to filter signals in transmitters and receivers.
  • Satellite Communication: Filtering of signals in satellite receivers.
  • Cable Television (CATV): Filtering of signals in cable TV systems.
  • Radar Systems: Filtering of signals in radar equipment.

Features:

  • High Selectivity: Provides sharp filtering characteristics to isolate desired signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of unwanted signals outside the passband.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.
  • Compact Size: Small form factor for use in space-constrained applications.
  • Stable Performance: Offers consistent performance over a wide range of temperatures.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, improving signal-to-noise ratio.
  • Enhanced System Performance: Enables more reliable and efficient communication.
  • Reduced System Size: Compact size allows for smaller and more integrated designs.
  • Simplified Manufacturing: SMT design simplifies assembly process.
  • Increased Reliability: Stable performance ensures consistent operation in various conditions.

The QM25005TR13-5K is a high-performance SAW filter that offers excellent selectivity, low insertion loss, and high attenuation. It is designed using advanced fabrication techniques to achieve precise filtering characteristics and stable performance. Its small size and SMT design make it easy to integrate into a wide range of electronic devices. This SAW filter is ideal for applications requiring high signal quality and reliable operation in wireless communication systems and other RF applications. Qorvo is a leading provider of RF solutions, and the QM25005TR13-5K reflects their commitment to quality and innovation. It is critical to consult the manufacturer’s datasheet for precise electrical specifications, frequency characteristics, and application guidelines before implementing this filter in a design.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,616 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess