EN
  • EN
  • DE

PAC5223QM

Part No PAC5223QM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description BLDC Motor Controller and Driver Buck 50MHz 5.2V to 70V 48-Pin TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959475-PAC5223QM
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC5223QM CAD Model

Description

The PAC5223QM is an advanced power application controller (PAC) from Qorvo US Inc., designed for high-efficiency BLDC motor control. This integrated solution combines a powerful microcontroller, high-voltage gate drivers, and peripheral functions necessary for driving a wide range of brushless DC (BLDC) motors. It is targeted for applications requiring precise motor control, energy efficiency, and safety features.

Applications

  • Power Tools: Used in cordless power tools such as drills, saws, and grinders to provide efficient and precise motor control.
  • Home Appliances: Employed in appliances like washing machines, refrigerators, and air conditioners to improve energy efficiency and performance.
  • Electric Vehicles: Integrated into electric vehicles for motor control of various components, contributing to improved efficiency and range.
  • Industrial Automation: Utilized in industrial automation equipment such as robots, pumps, and fans for precise motor control and energy savings.
  • Consumer Electronics: Found in consumer electronics devices like drones, e-bikes, and electric scooters for efficient and reliable motor control.

Features

  • Integrated Microcontroller: Incorporates a high-performance microcontroller for real-time motor control and system management.
  • High-Voltage Gate Drivers: Features integrated high-voltage gate drivers optimized for driving MOSFETs or IGBTs used in BLDC motor control.
  • Sensorless Control: Supports sensorless motor control algorithms, reducing system cost and complexity.
  • Advanced Protection Features: Includes over-current, over-voltage, and over-temperature protection to ensure safe and reliable operation.
  • Communication Interfaces: Provides various communication interfaces such as UART, SPI, and I2C for system integration and control.

Benefits

  • Improved Energy Efficiency: Enables high-efficiency motor control, reducing energy consumption and operating costs.
  • Enhanced Performance: Provides precise motor control for improved performance and responsiveness.
  • Reduced System Cost: Integrated solution reduces the number of external components required, lowering overall system cost.
  • Increased Reliability: Advanced protection features ensure safe and reliable operation, extending product lifespan.
  • Simplified Design: Simplifies motor control system design and development, reducing time-to-market.

Technical Specifications: The PAC5223QM typically operates from a wide voltage range, suitable for battery-powered and line-powered applications. It provides precise PWM control for driving BLDC motors. Specific operating voltage, current ratings, and temperature ranges are available in the product datasheet.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0766 $60.9192
28+ $4.1654 $116.6312
43+ $4.0353 $173.5179
60+ $3.9051 $234.3060
77+ $3.7749 $290.6673
103+ $3.3844 $348.5932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess