EN
  • EN
  • DE

LVCO-5327WY

Part No LVCO-5327WY
Manufacturer Qorvo US Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973248-LVCO-5327WY
Categories OEM Parts(J-L)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVCO-5327WY CAD Model

Description

The LVCO-5327WY is a Voltage Controlled Oscillator (VCO) manufactured by Qorvo. VCOs are electronic oscillators whose oscillation frequency is controlled by a voltage input. They are critical components in many electronic systems, particularly those involving frequency synthesis, signal generation, and communication.

Applications

  • Wireless communication systems: Used as local oscillators in transceivers, frequency synthesizers, and signal generators.
  • Test and measurement equipment: Employed in signal generators, spectrum analyzers, and frequency counters.
  • Phase-locked loops (PLLs): Used as the core oscillating element in PLL circuits for frequency synthesis and clock generation.
  • Satellite communication systems: Integrated into upconverters and downconverters for signal translation.
  • Radar systems: Used in frequency synthesizers for generating precise frequencies.
  • Clock recovery circuits: Used in high-speed data communication systems to extract clock signals.

Features

  • Voltage-controlled frequency output: Frequency can be adjusted by varying the input voltage.
  • Low phase noise: Generates a clean signal with minimal phase noise, ensuring high signal quality.
  • Wide tuning range: Offers a broad range of frequencies that can be achieved with different control voltages.
  • Compact size: Small package size allows for easy integration into space-constrained applications.
  • Stable frequency output: Maintains a consistent frequency output over temperature and voltage variations.

Benefits

  • Flexible frequency control: Allows for precise adjustment of the output frequency.
  • High signal quality: Low phase noise ensures accurate and reliable signal generation.
  • Wide range of applications: Suitable for various frequency synthesis and signal generation needs.
  • Easy integration: Compact size and standard interfaces simplify integration into existing systems.
  • Improved system performance: Contributes to overall system performance by providing a stable and clean signal source.

Additional Details

The LVCO-5327WY typically operates within a specified frequency range and requires a DC supply voltage. The tuning voltage range and sensitivity are important parameters to consider when designing the control circuitry. Datasheets provide detailed specifications on the frequency range, tuning sensitivity, phase noise, and other electrical characteristics. Proper impedance matching and filtering are crucial for optimal performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess