EN
  • EN
  • DE

HIF3-2226SCC

Part No HIF3-2226SCC
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connector Contacts
Description CONN SOCKET 22-26AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1628108-HIF3-2226SCC
Ultra Librarian 3D Model Ultra Librarian HIF3-2226SCC CAD Model

Description

N

You May Also Be Interested in

Amphenol
FLH SERIES, MINI SEALED 2.5MM PI
Need more? Email Us
TE Connectivity
CONN SOCKET 14-18AWG CRMP NICKEL
Need more? Email Us
JAE Electronics
CONN SOCKET 16-20AWG CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SKT 18-22AWG CRMP PALLADIUM
Need more? Email Us
JAE Electronics
CONN SOCKET 18-22AWG CRIMP GOLD
Lowest to $0.8052
TE Connectivity
CONN 6AWG CRIMP SILVER
Need more? Email Us
TE Connectivity
CONN SOCKET 10-14AWG CRIMP TIN
Lowest to $0.7029
JAE Electronics
CONN SOCKET 22-26AWG CRIMP TIN
Lowest to $0.0874
TE Connectivity
CONN PIN 14-20AWG CRIMP GOLD
Lowest to $3.9668

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess