EN
  • EN
  • DE

HYS72T256420EFD-3S-B2

Part No HYS72T256420EFD-3S-B2
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950072-HYS72T256420EFD-3S-B2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256420EFD-3S-B2 CAD Model

Description

The HYS72T256420EFD-3S-B2 is a 2GB DDR2 ECC Registered DIMM from Qimonda, designed for server and workstation applications requiring high reliability and performance. It adheres to industry-standard specifications, ensuring broad compatibility with suitable systems.

Applications

  • Servers
  • High-performance Workstations

Features

  • 2GB Memory Size
  • DDR2 Technology
  • PC2-5300 (667MHz) Speed
  • 240-Pin DIMM Form Factor
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM for improved stability in multi-module configurations
  • Double Data Rate architecture; two data transfers per clock cycle
  • Serial Presence Detect (SPD)

Benefits

  • Enhanced Data Integrity: ECC corrects single-bit errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered DIMM design enhances signal integrity, particularly in servers and workstations with multiple memory modules.
  • Increased System Performance: DDR2 technology provides faster data transfer rates compared to DDR memory.
  • Compatibility: Designed to meet JEDEC standards, ensuring compatibility with a wide range of DDR2-supported systems.
  • Reliable Operation: Qimonda's quality manufacturing processes ensure reliable performance.

Additional Details

This memory module operates at 1.8V. Registered memory includes a register between the DRAM chips and the system's memory controller. This helps to reduce the electrical load on the memory controller, which improves signal integrity and allows for more modules to be used in a system. The ECC functionality provides a critical layer of protection for server applications where data integrity is crucial. The Serial Presence Detect (SPD) feature allows the BIOS to automatically configure the memory timings for optimal performance and compatibility. This module is suitable for servers, workstations, and other high-performance systems requiring a reliable and stable memory solution. The DDR2 technology allows for higher bandwidth and lower power consumption compared to DDR memory. The HYS72T256420EFD-3S-B2 is designed to meet the demanding requirements of enterprise computing environments.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess