EN
  • EN
  • DE

HYB39S256800CT-7.5

Part No HYB39S256800CT-7.5
Manufacturer Qimonda
Catalog SD
Description SD 32Mx8-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945767-HYB39S256800CT-7.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S256800CT-7.5 CAD Model

Description

The HYB39S256800CT-7.5 is a 256Mbit Synchronous DRAM (SDRAM) component manufactured by Qimonda. It's designed for high-performance memory applications requiring substantial storage capacity and fast data access. The component utilizes a synchronous interface, which enables data transfer synchronized with the system clock.

Applications

  • Graphics Cards
  • Networking Equipment
  • Digital TVs
  • DVD Players
  • Gaming Consoles

Features

  • 256Mbit Memory Density
  • PC133 SDRAM
  • 3.3V Power Supply
  • Clock Frequency: Up to 133MHz
  • Four Internal Banks
  • Programmable Burst Length: 1, 2, 4, 8, Full Page
  • Programmable CAS Latency: 2, 3
  • Auto Precharge and All Bank Precharge
  • 8192 Refresh Cycles / 64ms
  • LVTTL Compatible Inputs and Outputs
  • TSOP II Package

Benefits

  • High Bandwidth: Provides rapid data transfer rates with clock speeds reaching 133MHz.
  • Large Capacity: Offers a substantial 256Mbit memory capacity for demanding applications.
  • Versatile Operation: Programmable burst length and CAS latency facilitate optimized memory access.
  • Power Efficient: Operates at 3.3V, minimizing power consumption.
  • Simplified Integration: LVTTL compatible inputs/outputs streamline integration with system components.

Additional Details

The HYB39S256800CT-7.5 is housed in a standard TSOP II package, facilitating straightforward mounting on printed circuit boards. Designed for reliability, it employs standard refresh rates and low-voltage operation to mitigate heat generation and ensure long-term stability. Synchronous operation maintains data integrity and reduces timing issues in high-speed digital systems. It is a suitable memory solution for diverse consumer and industrial electronic applications that require reliable and moderately high-performance SDRAM.

You May Also Be Interested in

Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess