EN
  • EN
  • DE

HYB39S128400FT-7

Part No HYB39S128400FT-7
Manufacturer Qimonda
Catalog SD
Description SD 32Mx4-7 133MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945415-HYB39S128400FT-7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S128400FT-7 CAD Model

Description

The HYB39S128400FT-7 is a 128Mbit Synchronous Dynamic Random Access Memory (SDRAM) chip manufactured by Qimonda. This type of memory is commonly used in older PCs, networking devices, and embedded systems requiring volatile memory storage.

Applications:

  • Older Desktop PCs
  • Notebook Computers
  • Graphics cards (as frame buffer memory)
  • Networking Equipment (routers, switches)
  • Embedded Systems
  • Printers

Features:

  • 128Mbit Density
  • Synchronous Operation
  • Single Data Rate (SDR)
  • Operating Frequency: Up to 143 MHz (based on -7 speed grade)
  • LVTTL Compatible Inputs and Outputs
  • 4 Banks
  • Row and Column Addressing
  • Power-Down Mode
  • Lead-Free Package

Benefits:

  • Volatile Memory Storage: Provides temporary storage for data and instructions accessed by a processor.
  • Synchronous Operation: Operates in sync with the system clock, allowing for faster data transfer compared to asynchronous memory.
  • Large Capacity: 128Mbit capacity provides sufficient memory for many applications.
  • Power Efficiency: Power-down mode reduces power consumption when the memory is not actively being used.
  • Cost-Effective: SDRAM offers a cost-effective solution for memory storage in various applications.
  • Standard Interface: LVTTL compatible inputs and outputs allow for easy integration with standard logic devices.

Technical Specifications:

  • Density: 128Mbit
  • Organization: 32M x 4
  • Operating Frequency: 143 MHz (-7 speed grade)
  • Voltage: 3.3V
  • Package: TSOP II
  • Number of Banks: 4

The HYB39S128400FT-7 is a legacy SDRAM device suitable for applications requiring a specific memory configuration and interface. Please consult the Qimonda datasheet for detailed information and specifications.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess