EN
  • EN
  • DE

HYB25D256400CT-7

Part No HYB25D256400CT-7
Manufacturer Qimonda
Catalog DDR
Description DDR-266 64Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944323-HYB25D256400CT-7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D256400CT-7 CAD Model

Description

The HYB25D256400CT-7 is a 256 Mbit Double Data Rate (DDR) SDRAM from Qimonda. This memory chip is designed for high-performance applications requiring substantial memory bandwidth and capacity. As a DDR SDRAM, it achieves higher transfer rates compared to traditional SDRAM by transferring data on both the rising and falling edges of the clock signal.

Applications:

  • High-performance computing
  • Graphics cards
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems

Features:

  • 256 Mbit capacity: Provides ample memory space for data-intensive tasks.
  • DDR Technology: Enables faster data transfer rates compared to SDR SDRAM.
  • Operating Frequency: Specified for operation at a certain frequency (e.g., 133 MHz or higher), determining the speed of data transfer.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices and energy-conscious systems.
  • Double Data Rate Interface: Transfers data on both clock edges, effectively doubling the bandwidth.

Benefits:

  • Increased System Performance: Faster data transfer rates lead to quicker application execution and improved overall system responsiveness.
  • Enhanced Graphics Capabilities: Supports smoother rendering and faster processing of graphics data.
  • Improved Networking Speed: Enables higher data throughput in networking applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in stationary systems.
  • Large Memory Capacity: Accommodates large datasets and complex software applications.

Additional Details:

The HYB25D256400CT-7 typically operates at a voltage of 2.5V. It is available in various package types, such as TSOP (Thin Small Outline Package), for easy integration into different circuit board designs. The specific timing parameters (e.g., CAS latency, RAS-to-CAS delay) are crucial for proper operation and must be configured correctly in the memory controller. Refer to the Qimonda datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions.

This DDR SDRAM chip is designed for reliable performance in a wide range of operating conditions, making it suitable for both consumer and industrial applications. Its combination of high speed and ample capacity makes it a versatile choice for memory-intensive tasks.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess