EN
  • EN
  • DE

HYB18T512160BF-3.7

Part No HYB18T512160BF-3.7
Manufacturer Qimonda
Catalog DDR
Description DDR2-533 32Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942126-HYB18T512160BF-3.7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512160BF-3.7 CAD Model

Description

The HYB18T512160BF-3.7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. It's likely used in memory modules for PCs, laptops, and other devices needing high-speed memory access. Based on the part number, it has a capacity of 512Mbits (512 Megabits) organized as 32M x 16.

Applications:

  • Desktop PCs: Used as a component of DDR2 memory modules for main system RAM.
  • Laptops: Employed in SODIMM modules for portable computers.
  • Embedded Systems: Suitable for embedded systems needing faster memory.
  • Graphics Cards: Might be used on older graphics cards.

Features:

  • DDR2 SDRAM: Improved speed and power efficiency over DDR SDRAM.
  • 512Mbit Capacity (32M x 16): Provides enough memory for applications.
  • Clock Rate: 533MHz (DDR2-533): The -3.7 indicates the speed bin for approximately 533MHz DDR2 speed.
  • 1.8V Power Supply: Operates at 1.8V, standard for DDR2.
  • Lead-Free Construction: Complies with RoHS standards.
  • Double Data Rate Architecture: Transfers data on both rising and falling clock edges.

Benefits:

  • Increased Bandwidth: High data transfer rate improves system performance.
  • Adequate Memory Space: Allows for smoother operation of software.
  • Lower Power Consumption: Useful in portable devices to extend battery life.
  • Reliable Performance: Stable operation.

Additional Details:

The HYB18T512160BF-3.7 is usually found in a FBGA (Fine-Pitch Ball Grid Array) package. Refer to the datasheet for specific timings, temperature ratings, and other electrical characteristics. Keep in mind that Qimonda went bankrupt in 2009, so finding this specific chip might be difficult.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess