EN
  • EN
  • DE

PY25Q128HA-SUH-IR

Part No PY25Q128HA-SUH-IR
Manufacturer Puya Semiconductor (Shanghai) Co., Ltd.
Catalog NOR Flash
Description 2.7V~3.6V 128Mbit 133MHz SPI SOP-8-208mil Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-8-208mil
Voltage - Supply 2.7V~3.6V
Memory Size 128Mbit
Program / Erase Cycles 100,000 cycles
Clock Frequency 133MHz
Features Write enable latch;Power-on reset;Hardware write protection;Software write protection
Data Retention - TDR (Year) 20 Years
Write Cycle Time(tWC) 8ms
Page Programming Time (Tpp) 2.4ms
Standby Supply Current 15uA
Interface SPI
Ultra Librarian 3D Model Ultra Librarian PY25Q128HA-SUH-IR CAD Model

Description

Description

The 0402CS-1N0XKBG inductor exemplifies top-tier quality and engineering, offering robust performance and high efficiency that electronic enthusiasts and professionals alike can trust.

Applications

  • High-Speed Data Circuits
  • RF Signal Conditioning
  • Telecommunications Equipment
  • Portable Device Applications

Features and Benefits

  • Standardized 0402 package for easy integration.
  • Outstanding frequency characteristics suitable for high-speed data.
  • Minimal signal distortion due to low electrical interference.
  • Optimized for high-density circuit boards.

Enhance your electronic projects with the 0402CS-1N0XKBG to ensure that your designs meet and exceed expectations in both performance and reliability.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8SOIC
Lowest to $4.7311
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Lowest to $7.4400
Microchip Technology
RAM Miscellaneous 4M FLASH 2M SRAM
Need more? Email Us
XTX Technology Inc.
2.3V~3.6V 16Mbit 133MHz SPI SOP-8-208mil Memory (ICs) RoHS
Lowest to $0.4427
Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $35.3086
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Need more? Email Us
GigaDevice Semiconductor
NOR Flash 64Mbit NOR Flash /1.8V /VSOP8 208mil /Industrial(-40? to +85?) /Tube
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT SPI/QUAD
Lowest to $5.0671
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
Lowest to $1.8545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1290 $50.8050
110+ $0.9264 $101.9040
170+ $0.8974 $152.5580
235+ $0.8685 $204.0975
300+ $0.8395 $251.8500
400+ $0.7527 $301.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess