EN
  • EN
  • DE

CX0603MRX7R0BB222

Part No CX0603MRX7R0BB222
Manufacturer PulseLarsen Antennas
Catalog Ceramic Capacitors
Description CAP CER 2200PF 100V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 32 Weeks
Features 2200 pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer PulseLarsen Antennas
Series X2Y®
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-1249-2, 311-1249-1, 311-1249-6, CX0603MRX7R0BB222-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867472-CX0603MRX7R0BB222
Ultra Librarian 3D Model Ultra Librarian CX0603MRX7R0BB222 CAD Model

Description

The CX0603MRX7R0BB222 is a ceramic capacitor manufactured by PulseLarsen Antennas. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor provides stable capacitance over a wide range of temperatures and voltages, making it suitable for decoupling, filtering, and energy storage.

Applications

  • Decoupling: Used to suppress noise and voltage fluctuations in power supplies and digital circuits.
  • Filtering: Implemented in filters to remove unwanted frequency components from signals.
  • Bypass: Provides a low-impedance path for AC signals to ground.
  • Timing circuits: Used in oscillators and timers for frequency control.
  • General-purpose applications: Suitable for a wide range of electronic circuits requiring stable capacitance.

Features

  • High capacitance value: Offers a capacitance of 2.2nF (222).
  • X7R dielectric: Provides stable capacitance over temperature variations.
  • Surface-mount package: Enables automated assembly and compact designs.
  • Small size (0603): Saves board space and allows for high-density component placement.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved circuit stability: Reduces noise and voltage fluctuations for reliable operation.
  • Enhanced signal integrity: Filters out unwanted frequency components for clean signals.
  • Reduced board space: Enables compact and efficient circuit designs.
  • Simplified assembly: Facilitates automated manufacturing processes.
  • Environmentally friendly: Complies with environmental regulations for responsible electronics manufacturing.

Additional Details

The CX0603MRX7R0BB222 has a voltage rating of typically 50V. Its X7R dielectric provides a capacitance variation of ±15% over the temperature range of -55°C to +125°C. It is important to consider the voltage and temperature requirements of the application when selecting a capacitor. Refer to the manufacturer's datasheet for detailed electrical characteristics, soldering guidelines, and reliability data. The 0603 package size refers to dimensions of 0.06 inch by 0.03 inch.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess