EN
  • EN
  • DE

X-1434-1

Part No X-1434-1
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 403679-X-1434-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X-1434-1 CAD Model

Description

The X-1434-1 is a common mode choke manufactured by Pulse Electronics. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. They are often used in power supplies, data lines, and signal lines to improve electromagnetic compatibility (EMC) and reduce interference.

Applications:

  • Power Supplies: Reducing common-mode noise in AC-DC and DC-DC power supplies.
  • USB Ports: Suppressing noise on USB data lines to improve signal integrity.
  • Ethernet Ports: Filtering common-mode noise in Ethernet interfaces to enhance network performance.
  • Audio Equipment: Reducing noise in audio circuits for cleaner sound reproduction.
  • Motor Drives: Filtering noise generated by motor drives to reduce electromagnetic interference.

Features:

  • High Common Mode Impedance: Provides high impedance to common-mode noise, effectively blocking it.
  • Low Differential Mode Impedance: Minimally affects differential-mode signals, allowing them to pass through with minimal attenuation.
  • Compact Size: Designed for space-constrained applications.
  • Wide Frequency Range: Effective over a broad range of frequencies.
  • High Current Capacity: Capable of handling significant current levels without saturation.

Benefits:

  • Reduced Electromagnetic Interference (EMI): Minimizes unwanted noise emissions, improving EMC performance.
  • Improved Signal Integrity: Protects sensitive signals from noise corruption.
  • Enhanced System Reliability: Reduces noise-related failures and improves system stability.
  • Compliance with Regulatory Standards: Helps meet EMC requirements for various regulatory bodies.
  • Simplified Noise Filtering: Provides a simple and effective solution for common-mode noise suppression.

Without the official Pulse Electronics datasheet, detailed specifications such as inductance values, current ratings, DC resistance, and operating frequency range cannot be precisely stated. However, these parameters are crucial for proper component selection and circuit design. Consult the Pulse Electronics documentation for the X-1434-1 to obtain complete electrical characteristics, physical dimensions, and recommended operating conditions.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess