EN
  • EN
  • DE

TE135-853

Part No TE135-853
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 363632-TE135-853
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TE135-853 CAD Model

Description

The TE135-853 is a LAN transformer module manufactured by Pulse Electronics. It's designed for use in Ethernet applications, providing galvanic isolation and impedance matching between the Ethernet PHY (Physical Layer) and the network cable. This module plays a crucial role in ensuring reliable data transmission and protecting sensitive electronic components from voltage surges and noise.

Applications

  • Ethernet network interfaces: Used in network interface cards (NICs), routers, switches, and other networking equipment.
  • Embedded systems with Ethernet connectivity: Enables Ethernet communication in industrial control systems, IoT devices, and other embedded applications.
  • Power over Ethernet (PoE) applications: Supports PoE functionality by providing isolation and power delivery over the Ethernet cable.
  • Industrial Ethernet: Designed for rugged industrial environments requiring reliable data transmission.
  • Telecommunications equipment: Used in various telecommunications devices to provide Ethernet connectivity.

Features

  • Galvanic isolation: Provides electrical isolation between the PHY and the network cable, protecting sensitive components from voltage surges and noise.
  • Impedance matching: Matches the impedance of the PHY to the network cable, ensuring optimal signal transmission.
  • Low insertion loss: Minimizes signal attenuation, preserving signal integrity over long distances.
  • High return loss: Reduces signal reflections, improving data transmission reliability.
  • Compact design: Allows for space-efficient board layouts.

Benefits

  • Improved network reliability: Enhances the robustness of Ethernet networks by providing isolation and impedance matching.
  • Enhanced safety: Protects electronic equipment and personnel from electrical hazards.
  • Optimized signal transmission: Ensures reliable data transmission with minimal signal degradation.
  • Reduced electromagnetic interference (EMI): Minimizes EMI emissions, improving the overall performance of the system.
  • Compliance with industry standards: Meets industry standards for Ethernet and PoE applications.

The TE135-853 typically comes in a surface-mount package for easy integration into automated assembly processes. It's designed to meet the stringent requirements of Ethernet standards, including IEEE 802.3. Important specifications include insertion loss, return loss, isolation voltage, and operating temperature range. The datasheet for the TE135-853 provides detailed electrical and mechanical specifications, as well as recommended application guidelines. Proper selection and implementation of the LAN transformer are crucial for ensuring the reliable and safe operation of Ethernet-enabled devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess