Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Status Obsolete
Transformer Type T1/E1 (Dual)
Inductance 1.2mH, 1.2mH
Mounting Style SMD
Parts Dimension 0.505" L x 0.280" W (12.83mm x 7.11mm)
Height - Seated (Maximum) 0.245" (6.22mm)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 089690-T1137T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1137T CAD Model

Description

The Pulse Electronics Network 089690-T1137T transformer is a T1/E1 dual transformer with a mounting style of SMD.

  • Inductance: 1.2mH.
  • Status: Obsolete.
  • Height: 0.245" (6.22mm).
  • Popularity: High popularity.
  • Supply and demand: Balanced.
  • Manufacturer pack quantity: 250.
  • MSL level: 1 (Unlimited).
  • Parts dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm).

You May Also Be Interested in

Skyworks Solutions Inc.
2.4 GHz High-Power Wireless LAN Power Amplifier | IC AMP 802.11B/G/N 2.4GHZ 16QFN
Lowest to $4.2756
ECAD model for SE2623L-R
SIRENZA MICRODEVICES
RF Amp Single Cascadable Amp 4.5GHz 4.4V 4-Pin(3+Tab) SOT-89 T/R
Lowest to $1.5071
ECAD model for SGA6289Z
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $0.7864
ECAD model for SN74HC163ANSR
Skyworks Solutions Inc.
IC RF AMP 802.11A/N/AC 5GHZ 6QFN
Lowest to $15.8260
ECAD model for SKY65981-11
Vishay
RES 100 OHM 0.1% 1/4W MELF 0204
Lowest to $0.2581
ECAD model for SMM02040E1000BB300
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $59.5594
ECAD model for SII1160CTU

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention