EN
  • EN
  • DE

T1066NL

Part No T1066NL
Manufacturer Pulse
Catalog Pulse Transformers
Description TELECOMMUNICATIONS PRODUCTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195218-T1066NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1066NL CAD Model

Description

The Pulse T1066NL is a high-performance isolation transformer designed for use in networking and telecommunications applications. This component provides galvanic isolation between circuits, protecting sensitive components and enhancing system reliability by reducing noise and interference. The 'NL' designation indicates that the component is lead-free and RoHS compliant.

Applications:

  • Ethernet interfaces (10/100/1000 Base-T)
  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Industrial control systems
  • Power over Ethernet (PoE) applications

Features:

  • High isolation voltage (typically 1500 Vrms or greater)
  • Excellent common-mode rejection ratio (CMRR)
  • Low insertion loss
  • Lead-free construction (RoHS compliant)
  • Surface mount technology (SMT) compatible
  • Compact size

Benefits:

  • Improved Signal Integrity: Galvanic isolation minimizes noise and interference, resulting in cleaner and more reliable data transmission.
  • Enhanced Circuit Protection: Protects sensitive components from voltage spikes and ground loops, increasing system reliability and preventing damage.
  • Optimized Network Performance: Reduces common-mode noise, contributing to a more stable and efficient network environment.
  • Environmentally Compliant: Lead-free construction meets RoHS requirements.
  • Simplified Assembly: Surface mount package allows for easy integration into automated assembly lines.

Additional Details:

The T1066NL isolation transformer is specifically designed for applications requiring robust isolation characteristics and compliance with environmental standards. The internal design minimizes leakage inductance and maximizes common-mode noise rejection, ensuring optimal performance in high-speed data transmission systems.

Key electrical specifications include impedance matching, insertion loss across the frequency band, return loss, and common-mode rejection. Detailed electrical characteristics and performance data can be found in the manufacturer's datasheet.

You May Also Be Interested in

ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess