EN
  • EN
  • DE

ST5382-R

Part No ST5382-R
Manufacturer Pulse
Catalog Power Transformers
Description PWR XFMR IC CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 897832-ST5382-R
Ultra Librarian 3D Model Ultra Librarian ST5382-R CAD Model

Description

The ST5382-R is a surface mount power inductor manufactured by Pulse Electronics. This inductor is designed for use in DC-DC converters and power supply applications where high efficiency and compact size are crucial.

Applications:

  • DC-DC Converters: Used as a filtering or energy storage component in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Employed in various types of power supplies, including AC-DC adapters and battery chargers.
  • Point-of-Load (POL) Regulation: Used in POL converters to provide regulated voltage to specific components or subsystems on a circuit board.
  • Filtering Applications: Used in power line filtering to reduce electromagnetic interference (EMI) and noise.

Features:

  • Surface Mount Design: Allows for automated assembly and reduces board space requirements.
  • High Current Handling Capability: Designed to handle high current levels without significant performance degradation.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, increasing overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emitted from the inductor.

Benefits:

  • Improved Efficiency: The low DCR minimizes power loss, leading to improved energy efficiency in power conversion applications.
  • Compact Size: The small surface mount package allows for integration into space-constrained applications.
  • Reduced EMI: The shielded construction helps minimize EMI, which is crucial in sensitive electronic devices.
  • Reliable Performance: Designed to withstand high currents and operating temperatures, ensuring reliable performance in demanding applications.

Additional Details:

The ST5382-R inductor is typically constructed with a ferrite core material, which provides high inductance and good saturation characteristics. It is compliant with RoHS environmental standards. It is frequently utilized in applications where miniaturization and high-power density are important considerations, such as portable devices, telecom equipment, and industrial power supplies. The inductance value, saturation current, and DCR are critical parameters for selecting the appropriate inductor for a specific application. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

Datatroni
T1/E1 Transformer
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 600VA CHAS MT /
Need more? Email Us
710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
MediaTek Inc
Need more? Email Us
Princeton
1W Audio Power Integration Amplifier
Lowest to $0.9148
Others
Need more? Email Us
Triad Magnetics
XFRMR PWR 25.2V 1.984A CHASSIS / Power Transformer 3500VAC 25VA 8 Terminal Wire Lead Flange Mount
Need more? Email Us
Eaton Bussmann
PWR XFMR DISC FLY 7.5UH
Need more? Email Us
Wall Industries,Inc.
320 Watt Single Output AC/DC Power Supply
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess