The Pulse ST5193T is a current sense transformer engineered for accurate and dependable current measurement across diverse power electronic applications. Its function involves transforming the current passing through its primary winding into a corresponding voltage on the secondary winding, facilitating precise monitoring and control. The 'T' likely designates a specific variation or feature, potentially related to tolerance or temperature range, and the datasheet should be consulted for specifics.
Applications
- Current sensing in AC/DC power supplies
- Overload detection
- Power monitoring in industrial equipment
- Electric vehicle (EV) charging systems
- Renewable energy inverters
Features
- Accurate current sensing
- Compact size
- Low DC resistance
- High isolation voltage
- Wide operating frequency range
- RoHS compliant
Benefits
- Precision Measurement: Offers accurate monitoring of current for precise control and optimized system performance.
- Reliable Protection: Enables dependable overload protection, safeguarding sensitive components from damage.
- Space-Saving Design: Compact form factor facilitates integration into space-constrained applications.
- Safe Operation: High isolation voltage ensures safe operation in high-voltage environments.
- Improved Efficiency: Low DC resistance reduces power loss, improving overall system efficiency.
Detailed specifications of the ST5193T encompass parameters such as the turns ratio, which defines the relationship between primary current and secondary voltage, and the operating frequency range. The isolation voltage rating is also crucial for ensuring safe operation. Refer to the Pulse Electronics datasheet for comprehensive specifications, including the turns ratio, frequency range, and isolation voltage. Designed for compatibility with automated assembly processes, the component ensures consistent and reliable manufacturing.