EN
  • EN
  • DE

SF6025-1

Part No SF6025-1
Manufacturer Pulse
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 992984-SF6025-1
Categories OEM Parts( S )
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF6025-1 CAD Model

Description

The SF6025-1 is a common mode choke manufactured by Pulse Electronics. Common mode chokes are used to suppress common mode noise in electronic circuits. Common mode noise is unwanted electrical noise that appears simultaneously on multiple conductors with respect to ground.

Applications

  • Power Line Filtering: Suppresses noise entering or leaving electronic devices via the power line.
  • USB Ports: Filters common mode noise on USB data lines.
  • Ethernet Ports: Reduces noise on Ethernet cables to improve signal integrity.
  • Motor Drives: Filters noise generated by motor drives.
  • Audio Equipment: Improves audio quality by reducing noise.

Features

  • High Common Mode Attenuation: Effectively suppresses common mode noise.
  • Low Differential Mode Insertion Loss: Minimally affects the desired signal.
  • Compact Size: Allows for easy integration into electronic circuits.
  • High Current Capacity: Can handle high currents without saturation.
  • Wide Frequency Range: Operates effectively over a wide frequency range.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to better signal quality.
  • Reduced EMI Emissions: Helps to meet electromagnetic compatibility (EMC) requirements.
  • Enhanced System Reliability: Protects sensitive electronic components from noise.
  • Compliance: Helps achieve regulatory compliance for EMI/EMC.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Additional Details

The SF6025-1 common mode choke is typically available in surface mount or through-hole packages. The specific inductance value and current rating can be found in the product datasheet. When selecting a common mode choke, it's important to consider the operating frequency, current requirements, and desired level of attenuation. Common mode chokes are typically used in conjunction with other filtering components, such as capacitors, to create a comprehensive EMI filter. Pulse Electronics offers a wide range of common mode chokes to suit various applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess