EN
  • EN
  • DE

PM7223

Part No PM7223
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 277954-PM7223
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM7223 CAD Model

Description

The Pulse PM7223 is a common mode choke designed to suppress common mode noise in electronic circuits. It's a crucial component for reducing electromagnetic interference (EMI) and ensuring signal integrity. Common mode chokes attenuate noise signals present on multiple conductors simultaneously, while allowing desired differential signals to pass through with minimal impact. Pulse is a reputable manufacturer known for its quality magnetic components.

Applications

  • Power Supplies: Filtering common mode noise in AC-DC and DC-DC power supplies.
  • Networking Equipment: Reducing EMI in Ethernet interfaces and other network communication lines.
  • USB Interfaces: Suppressing noise in USB data lines to improve data transmission reliability.
  • Audio Equipment: Minimizing noise in audio signal paths for clearer audio reproduction.
  • Industrial Control Systems: Protecting sensitive control circuitry from noise in industrial environments.

Features

  • High Common Mode Impedance: Provides significant impedance to common mode currents, effectively attenuating noise.
  • Low Differential Mode Impedance: Minimally impacts the desired differential signals, preserving signal integrity.
  • Compact Footprint: Designed for applications where board space is limited.
  • High Current Handling Capability: Capable of handling moderate to high current levels without saturation.
  • Wide Operating Frequency Range: Effective across a broad spectrum of frequencies.
  • RoHS Compliance: Meets environmental standards for restricted substances.

Benefits

  • Reduced Electromagnetic Interference (EMI): Minimizes radiated and conducted EMI, improving overall system performance.
  • Improved Signal Integrity: Protects signal integrity by filtering out unwanted noise and interference.
  • Enhanced System Reliability: Reduces the likelihood of noise-related malfunctions and errors.
  • Compliance with Regulatory Standards: Facilitates compliance with regulatory requirements for EMI emissions.
  • Increased System Stability: Contributes to a more stable and reliable electronic system.

Additional Details

The specific electrical characteristics of the PM7223, such as inductance, DC resistance, and rated current, will vary depending on the exact model. Refer to the Pulse datasheet for the most accurate specifications. Common mode chokes like the PM7223 are typically constructed with a ferrite core and multiple windings. The ferrite core material and winding configuration are carefully chosen to optimize common mode attenuation and minimize differential mode attenuation. This component is often used in conjunction with other EMI suppression techniques, such as shielding, grounding, and filtering, to create a comprehensive EMI mitigation solution. Selection of the appropriate common mode choke requires careful consideration of the application's operating frequency, current requirements, and desired attenuation level. The PM7223 provides a reliable and effective solution for mitigating common mode noise in various electronic applications, enhancing performance and ensuring compliance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess