EN
  • EN
  • DE

PM7102

Part No PM7102
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 277952-PM7102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM7102 CAD Model

Description

The Pulse PM7102 is a common mode choke designed to suppress common mode noise in various electronic circuits. Common mode chokes are passive components that effectively attenuate noise signals that are common to multiple conductors, while allowing differential signals to pass through with minimal attenuation. Pulse is a well-known manufacturer of magnetic components, and their common mode chokes are often used in applications where electromagnetic interference (EMI) needs to be minimized.

Applications

  • Power Supplies: Filtering common mode noise in power supply input and output circuits.
  • Networking Equipment: Reducing EMI in Ethernet and other network interfaces.
  • USB Interfaces: Suppressing noise in USB data lines.
  • Audio Equipment: Minimizing noise in audio circuits to improve sound quality.
  • Industrial Control Systems: Filtering noise in industrial communication and control lines.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Attenuation: Minimally affects the desired differential signals.
  • Compact Size: Designed for space-constrained applications.
  • High Current Capacity: Can handle relatively high current levels without saturating.
  • Wide Frequency Range: Effective over a broad range of frequencies.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance and reliability of electronic devices.
  • Improved Signal Integrity: Protects signal integrity by filtering out unwanted noise.
  • Enhanced System Performance: Reduces noise-related errors and malfunctions.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for EMI emissions.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.

Additional Details

The PM7102's specific electrical characteristics, such as inductance, DC resistance, and rated current, vary depending on the specific model. Refer to the Pulse datasheet for detailed specifications. The choke is typically constructed using a ferrite core and multiple windings. The core material and winding configuration are optimized for high common mode attenuation and low differential mode attenuation. The PM7102 is often used in conjunction with other EMI filtering components, such as capacitors and resistors, to create a comprehensive EMI filter. It is suitable for both through-hole and surface-mount applications, depending on the specific package. When selecting a common mode choke, it's important to consider the operating frequency, current requirements, and desired attenuation level. The PM7102 offers a cost-effective solution for reducing EMI in a wide range of electronic applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9208 $62.4456
16+ $7.3197 $117.1152
25+ $7.0909 $177.2725
34+ $6.8622 $233.3148
44+ $6.6334 $291.8696
59+ $5.9472 $350.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess