EN
  • EN
  • DE

PH9132NL

Part No PH9132NL
Manufacturer Pulse
Catalog OEM Parts (O - R)
Description High Isolation Power Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984534-PH9132NL
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH9132NL CAD Model

Description

The PH9132NL is a surface mount power inductor manufactured by Pulse Electronics. It's designed for use in a wide range of power conversion applications requiring efficient energy storage and low losses. The NL suffix often indicates compliance with RoHS (Restriction of Hazardous Substances) environmental standards.

Applications:

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters for energy storage and filtering.
  • Voltage Regulators: Employed in voltage regulators to smooth output voltage and reduce ripple.
  • Power Amplifiers: Used in power amplifiers for impedance matching and filtering.
  • LED Lighting: Utilized in LED drivers to provide stable current and voltage to LEDs.
  • Point-of-Load (POL) Regulators: Found in POL regulators providing power to specific integrated circuits or components on a circuit board.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly processes and reflow soldering.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • High Saturation Current: Capable of handling high peak currents without significant inductance drop.
  • Shielded Construction (Potentially): Some versions may offer shielded construction to minimize electromagnetic interference (EMI). (Check datasheet for confirmation).
  • Compact Size: Small footprint suitable for high-density circuit board designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, resulting in higher efficiency.
  • Reduced EMI (Potentially): Shielded design (if present) minimizes interference with other components.
  • Reliable Performance: High saturation current ensures reliable operation under high load conditions.
  • Simplified Assembly: SMD design facilitates automated assembly processes.
  • Space Saving: Compact size allows for use in space-constrained applications.

Additional Details:

Without a specific datasheet, general characteristics can be inferred. You’ll need to consult the Pulse Electronics datasheet for the PH9132NL to get precise specifications. Key parameters include inductance value (in μH), DCR (in mΩ), saturation current (Isat), RMS current (Irms), self-resonant frequency (SRF), and operating temperature range. The physical dimensions are also critical for board layout. The core material (e.g., ferrite) influences the inductor's performance at different frequencies. The Isat is the DC current at which the inductance drops by a specified percentage (e.g., 10% or 20%) of its initial value. The Irms is the current that causes a specified temperature rise (e.g., 40°C) due to power dissipation in the winding resistance. Shielding, if present, significantly reduces EMI. Proper layout practices are important to minimize coupling between the inductor and other components.

You May Also Be Interested in

Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess