EN
  • EN
  • DE

PE-8272QNL

Part No PE-8272QNL
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 272355-PE-8272QNL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-8272QNL CAD Model

Description

The Pulse PE-8272QNL is a high-performance, surface-mount Ethernet transformer designed for 10/100/1000 Base-T applications. This transformer provides excellent electrical isolation and common mode attenuation, making it suitable for demanding network environments.

Applications

  • Ethernet Network Interface Cards (NICs): Used in network cards to provide isolation and impedance matching.
  • Routers and Switches: Employed in networking equipment to ensure signal integrity and prevent ground loops.
  • Embedded Systems: Suitable for embedded systems requiring Ethernet connectivity.
  • Industrial Automation: Used in industrial control systems for robust Ethernet communication.
  • Power over Ethernet (PoE) Devices: Often used in PoE applications to isolate the power and data signals.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Isolation Voltage: Provides high isolation voltage to protect against electrical surges and ground loops.
  • Common Mode Attenuation: Excellent common mode attenuation to reduce noise and improve signal integrity.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Operating Temperature: Wide operating temperature range suitable for various environments.
  • Low Profile: Compact design allows for use in space-constrained applications.

Benefits

  • Improved Signal Integrity: Excellent common mode attenuation reduces noise and improves signal integrity.
  • Enhanced Reliability: High isolation voltage protects against electrical surges and ground loops.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Easy Integration: SMT design simplifies assembly and reduces manufacturing costs.
  • Compliance: RoHS compliant, ensuring environmental friendliness.
  • Space-Saving Design: Low profile and small footprint save valuable board space.

Technical Specifications

The PE-8272QNL features an isolation voltage typically around 1500 Vrms and is designed to meet IEEE 802.3 standards for Ethernet applications. It offers a turns ratio suitable for 10/100/1000 Base-T Ethernet. The transformer is designed for reflow soldering processes and is constructed with high-quality materials to ensure reliable performance over a wide range of operating conditions. It is also backward compatible with slower Ethernet standards, allowing for flexible use in various network environments.

This transformer is crucial for isolating the PHY chip from the Ethernet cable, thereby protecting sensitive electronics and ensuring reliable data transmission. Its robust design and compliance with industry standards make it a preferred choice for Ethernet applications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess