EN
  • EN
  • DE

MC44603ADWG

Part No MC44603ADWG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology Up to 250kHz 16-SOIC
Manufacturer ON Semiconductor
Series GreenLine™
Package Tube
Part Status Obsolete
Supply Voltage 9V ~ 18V
Operating Temperature Range -25°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MC44603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883471-MC44603ADWG
Ultra Librarian 3D Model Ultra Librarian MC44603ADWG CAD Model

Description

ON Semiconductor MC44603ADWG Product Overview

The MC44603ADWG is a highly integrated and efficient PWM (Pulse Width Modulation) controller designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced component is crafted to meet the stringent requirements of modern power supply units, offering a versatile solution for a wide range of applications, including but not limited to, switch-mode power supplies, DC-DC converters, and offline converters.

Key Features

  • Enhanced Flexibility: With its adjustable operating frequency ranging from 20kHz to 160kHz, the MC44603ADWG allows designers to fine-tune their power supply designs for optimal performance and efficiency.
  • High-Efficiency Operation: The controller's built-in features, such as the totem-pole output stage with high current output capability, ensure minimal losses and enhanced power efficiency.
  • Comprehensive Protection: The device includes multiple protection features, such as overvoltage protection, undervoltage lockout, and a leading-edge blanking circuit, safeguarding against a variety of potential faults and ensuring reliable operation.
  • Compact Design: Housed in a slim 16-pin SOP package, the MC44603ADWG is designed for space-constrained applications, providing a powerful solution without compromising on space.

Applications

The versatility of the MC44603ADWG makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • AC-DC Adapters
  • Power Supplies for Consumer Electronics
  • Telecommunication Equipment
  • Industrial Power Systems

Technical Specifications

The MC44603ADWG boasts a robust set of technical specifications that ensure its ability to handle complex power management tasks:

  • Input Voltage Range: Suitable for various supply voltages
  • High Current Totem Pole Output: Capable of driving a power MOSFET directly
  • Internal Startup Timer: Provides consistent startup conditions
  • Precision Reference: Ensures accurate setting of the output voltage

In conclusion, the MC44603ADWG from ON Semiconductor represents a cutting-edge solution for designers looking to create efficient, reliable, and compact power supply systems. With its comprehensive feature set and robust protection mechanisms, this PWM controller stands as a testament to ON Semiconductor's commitment to innovation and quality in the power management sector.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,690 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess