EN
  • EN
  • DE

PE-68062T

Part No PE-68062T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 272254-PE-68062T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-68062T CAD Model

Description

The PE-68062T is a surface mount common mode choke designed and manufactured by Pulse Electronics. This component is engineered to suppress common mode noise in various electronic circuits, contributing to improved signal integrity and electromagnetic compatibility (EMC). It is constructed to meet stringent performance requirements and is suitable for use in high-speed data transmission applications.

Applications

  • Ethernet networking devices
  • USB interfaces
  • CAN bus systems
  • Power line communication (PLC)
  • Signal and data line filtering

Features

  • Surface mount design for automated assembly
  • High common mode impedance to effectively attenuate noise
  • Low differential mode impedance to preserve signal integrity
  • Compact size for space-constrained applications
  • Operating temperature range suitable for industrial environments

Benefits

  • Improved signal quality by reducing common mode noise
  • Enhanced electromagnetic compatibility (EMC) performance
  • Simplified PCB layout and assembly
  • Increased system reliability and stability
  • Reduced emissions, helping meet regulatory requirements

Additional Details

The PE-68062T common mode choke features a ferrite core material that provides optimal impedance characteristics across a wide frequency range. It is designed to handle specific current levels and voltage ratings, ensuring safe and reliable operation. The surface mount package allows for easy integration into automated assembly processes, reducing manufacturing costs and improving overall efficiency. This choke is often used in applications where compliance with EMC standards is crucial, such as in network interfaces and power supplies. The component's robust construction and reliable performance make it a preferred choice for demanding applications. Detailed specifications, including impedance curves and physical dimensions, are available in the manufacturer's datasheet. The choke is also RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess