The Pulse PE-64578 is a robust and high-performance Ethernet transformer designed to provide reliable signal isolation and impedance matching for various networking applications. Engineered for 10/100/1000Base-T Ethernet systems, it ensures efficient and stable data transmission, making it an ideal choice for demanding environments where signal integrity is critical. The transformer meets or exceeds industry standards, ensuring consistent performance and long-term reliability.
Applications
- Gigabit Ethernet applications
- Network interface cards (NICs)
- Routers and switches
- Embedded systems with Ethernet connectivity
- Industrial control systems
Features
- Supports 10/100/1000Base-T Ethernet
- High isolation voltage for enhanced safety
- Compliant with IEEE 802.3 standards
- Compact design for space-constrained applications
- RoHS compliant, ensuring environmental responsibility
- Low insertion loss, preserving signal strength
- Excellent return loss, minimizing signal reflections
Benefits
- Enhanced signal integrity for reliable data transmission
- Improved system reliability through effective isolation
- Reduced electromagnetic interference (EMI) for cleaner signals
- Cost-effective solution for Ethernet connectivity
- Simplified integration into existing network designs
- Optimized data transfer rates
- Long-term operational stability in various environments
Additional Details
The PE-64578 Ethernet transformer offers superior galvanic isolation, protecting sensitive components from voltage surges and transients. Its wide operating temperature range makes it suitable for use in diverse environmental conditions. The compact form factor allows for efficient board layout, maximizing space utilization in high-density applications. This transformer is designed to meet the strict requirements of modern Gigabit Ethernet systems, ensuring seamless connectivity and reliable data transfer. Constructed from high-quality materials and subjected to rigorous testing, it guarantees consistent performance and adherence to industry standards. The optimized turns ratio is designed for seamless integration with standard Ethernet PHYs, providing the best impedance matching between the PHY and the cable. This improves signal quality and reduces reflections, resulting in more reliable communication. The transformer's durable construction ensures it can withstand the stresses of industrial and commercial use, delivering a dependable solution for all Ethernet connectivity requirements. Furthermore, its compliance with RoHS standards highlights its commitment to environmental responsibility.