EN
  • EN
  • DE

PE-62916NL

Part No PE-62916NL
Manufacturer Pulse
Catalog Common Mode Chokes
Description CMC 4MH 5.2A 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tray
Status Active
Number of Lines 2
Inductance @ Frequency 4mH @ 1kHz
Current Rating (Max) 5.2A
DC Resistance (DCR) (Max) 40 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Height (Max) 1.510" (38.35mm)
Dimension Vertical, 4 PC Pin
Win Source Part Number 209762-PE-62916NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-62916NL CAD Model

Description

The Pulse PE-62916NL is a surface-mount Ethernet transformer designed for 10/100/1000Base-T applications. It provides electrical isolation and impedance matching, crucial for reliable data transmission in Ethernet networks. Compliant with IEEE 802.3 standards, this transformer is commonly used in network interface cards (NICs), routers, switches, and other networking devices.

Applications

  • Gigabit Ethernet Network Interface Cards (NICs)
  • Routers and Switches
  • Embedded Systems with Ethernet Connectivity
  • Industrial Control Systems
  • Networked Storage Devices (NAS)

Features

  • Supports 10/100/1000Base-T Ethernet
  • Compliant with IEEE 802.3 Standards
  • Provides Electrical Isolation (Typically 1500 Vrms)
  • Impedance Matching for Optimal Signal Transmission
  • Surface Mount Package for Automated Assembly
  • Compact Size for Space-Constrained Applications

Benefits

  • Ensures reliable high-speed data transmission over Ethernet.
  • Protects network devices from voltage surges and ground loops.
  • Minimizes signal reflections and distortions.
  • Simplifies board layout and assembly.
  • Reduces electromagnetic interference (EMI).
  • Enhances system performance and stability.

Additional Details

The PE-62916NL Ethernet transformer features a typical isolation voltage of 1500 Vrms, providing a safety barrier between the network and the connected device. It is designed to operate within a temperature range of 0°C to 70°C. Its construction minimizes insertion loss and maximizes return loss, ensuring signal integrity. The surface-mount package is suitable for automated assembly processes, reducing manufacturing costs. The transformer is lead-free and RoHS compliant, meeting environmental regulations. The specific inductance and turns ratio are designed to match the impedance requirements of Gigabit Ethernet PHY chips.

You May Also Be Interested in

Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Murata Electronics North America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess