The PE-53855 is a specialized Ethernet transformer manufactured by Pulse Electronics, designed for various networking applications. This component plays a vital role in isolating and matching impedance between the Ethernet PHY and the network cable. It's built to support high-speed data transmission while maintaining signal integrity and meeting necessary safety standards.
Applications
- 10/100/1000Base-T Ethernet
- Network Interface Cards (NICs)
- Embedded Systems with Ethernet connectivity
- Routers and Switches
- Industrial Automation equipment
- Power over Ethernet (PoE) applications
Features
- Supports Gigabit Ethernet speeds
- Designed for high isolation voltage
- Compact surface-mount package
- Compliant with IEEE 802.3 standards
- Optimized for low insertion loss and high return loss
- RoHS Compliant
Benefits
- Enhanced Signal Quality: The PE-53855 ensures minimal signal distortion, resulting in clean and reliable data transfer.
- Electrical Isolation: Provides a high degree of isolation between the Ethernet PHY and the network cable, protecting sensitive components from voltage surges.
- Improved Network Performance: By minimizing insertion loss and maximizing return loss, the transformer contributes to a more efficient and stable network connection.
- Space-Saving Design: The compact surface-mount package allows for efficient use of PCB space.
- Simplified Manufacturing: The surface-mount design facilitates automated assembly, reducing production costs and improving reliability.
- Compliance with Industry Standards: Adherence to IEEE 802.3 standards ensures interoperability with a wide range of Ethernet devices.
Additional Details
The PE-53855 Ethernet transformer is engineered to meet the stringent requirements of modern networking applications. Its robust construction ensures reliable performance in demanding environments. The device's electrical characteristics, including inductance, leakage inductance, and DC resistance, are carefully controlled to optimize signal transmission. Detailed specifications are available in the product datasheet.