EN
  • EN
  • DE

PE-53663NLT

Part No PE-53663NLT
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 9.3UH 7.2A 18.7 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Toroidal
Inductance 9.3μH
Current Rating 7.2A
DC Resistance (DCR) 18.7 mOhm Max
Temperature Range - Operating -40°C to 130°C
Mounting SMD (SMT)
Height - Seated (Max) 0.390" (9.91mm)
Win Source Part Number 140619-PE-53663NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-53663NLT CAD Model

Description

The PE-53663NLT is a high-performance Ethernet pulse transformer meticulously designed by Pulse Electronics for optimal signal isolation and impedance matching in 10/100/1000 Base-T Ethernet applications. This transformer is engineered to guarantee reliable data transmission and sustain robust network performance across a spectrum of demanding operational scenarios.

Applications

  • Gigabit Ethernet (GbE) network interfaces, ensuring high-speed data transfer capabilities
  • Network Interface Cards (NICs) used in servers, workstations, and sophisticated embedded systems
  • Integration into motherboards to provide reliable wired network connectivity for desktop and server solutions
  • Ethernet switches and routers within complex network infrastructures, facilitating efficient data routing
  • Industrial Ethernet applications requiring resilient performance in harsh and challenging environmental conditions

Features

  • Supports 10/100/1000 Base-T Ethernet speeds, providing versatile connectivity options for varied network demands
  • Offers robust electrical isolation to safeguard sensitive circuitry from voltage surges and disruptive electrical noise
  • Complies rigorously with IEEE 802.3 standards, ensuring seamless interoperability and compatibility across Ethernet networks
  • Features exceptionally low insertion loss, minimizing signal degradation and maximizing signal strength for optimal data transmission
  • Provides high return loss, mitigating signal reflections and distortions, thereby enhancing overall signal quality
  • Designed with a compact surface mount package, enabling efficient PCB layout and reducing board space requirements
  • Operates reliably over a wide temperature range from -40°C to +85°C, making it suitable for diverse environmental conditions
  • Fully RoHS compliant, adhering to strict environmental regulations and minimizing the use of hazardous substances

Benefits

  • Enhances network reliability by effectively isolating the Ethernet PHY from external interference and voltage fluctuations, ensuring stable operation
  • Optimizes signal integrity, significantly reducing data transmission errors and improving overall network performance and stability
  • Facilitates adherence to stringent safety and regulatory requirements pertaining to network hardware and system design
  • Minimizes electromagnetic interference (EMI), creating a cleaner signal environment and reducing potential interference with nearby electronic devices
  • Streamlines circuit board design and simplifies manufacturing processes due to its compact size and efficient surface mount configuration
  • Provides a cost-effective solution for implementing robust Ethernet interfaces across a wide range of applications and systems
  • Ensures consistent and dependable performance, even in the most challenging and demanding industrial environments

Additional Details

The PE-53663NLT Ethernet pulse transformer is manufactured utilizing high-quality materials to ensure exceptional long-term stability and reliable performance. Its design allows for easy and efficient integration into a broad range of Ethernet-based systems. The precise electrical characteristics of this transformer are meticulously engineered to optimize performance within high-speed Ethernet networks, making it an ideal choice for applications where dependable network connectivity is paramount. This component is also designed to offer excellent common-mode noise rejection and maintain precise signal balance, both critical factors for ensuring data integrity in electrically noisy environments. Additionally, the PE-53663NLT is designed to comply with stringent safety standards, providing an added layer of protection for connected devices and systems. The transformer includes enhanced surge protection mechanisms, effectively safeguarding equipment against unexpected voltage spikes and transient events, further enhancing its reliability and longevity.

Key Specifications:

Turns Ratio (TX/RX): 1CT:1CT

Open Circuit Inductance (OCL): 350 μH minimum

Isolation Voltage: 1500 Vrms

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess