EN
  • EN
  • DE

SN65HVD11DR

Part No SN65HVD11DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485 TRANSCEIVER 3.3V 8-SOIC / Single Transmitter/Receiver RS-485 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 006360-SN65HVD11DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SN65HVD11
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD11DR CAD Model

Description

The SN65HVD11DR is a high-performance, robust product from Texas Instruments, a leading global semiconductor company renowned for its innovative and reliable products.

  • Product Category: RS-485 Differential Line Transceiver
  • Supply Voltage: Single 3.3V
  • Data Rates: Up to 12 Mbps
  • Power Consumption: Low
  • Standby Mode: Low-power
  • ESD Protection: ±15 kV @ bus pins
  • Thermal Shutdown Protection: Yes
  • Fail-Safe Features: Yes
  • Package: 8-pin SOIC
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7082 $53.1150
175+ $0.5811 $101.6925
270+ $0.5629 $151.9830
370+ $0.5448 $201.5760
475+ $0.5266 $250.1350
640+ $0.4722 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess