The PE-53634T is a high-performance Ethernet pulse transformer manufactured by Pulse Electronics. This transformer is designed for use in a variety of networking applications, providing reliable signal isolation and impedance matching to ensure optimal data transmission. It is engineered to meet stringent industry standards and offers excellent electrical performance in demanding environments.
Applications
- 10/100/1000 Base-T Ethernet applications
- Isolation in network interface cards (NICs)
- Routers and switches
- Embedded systems with Ethernet connectivity
- Industrial Ethernet applications
Features
- Designed for 10/100/1000 Base-T Ethernet
- Provides signal isolation
- Compliant with IEEE 802.3 standards
- Low insertion loss
- High return loss
- Excellent common mode rejection ratio (CMRR)
- Compact size for space-constrained applications
- Operating temperature: -40°C to +85°C
Benefits
- Enhanced signal integrity for reliable data transmission
- Protection against voltage surges and electrical noise
- Improved network performance
- Reduced electromagnetic interference (EMI)
- Easy integration into existing Ethernet systems
- Meets industry safety and performance standards
- Long-term reliability and stability
Additional Details
The PE-53634T pulse transformer is constructed using high-quality materials to ensure long-term reliability and performance. Its compact design allows for easy integration into a wide range of Ethernet-based devices. It is specifically designed to meet the demanding requirements of modern networking applications, offering superior signal isolation and impedance matching. This transformer is an ideal solution for applications requiring robust and reliable Ethernet connectivity.
Electrical Specifications:
Turns Ratio (TX/RX): 1CT:1CT
Inductance (OCL): 350μH Min
Operating Temperature: -40°C to +85°C