Products specifications Report Issue?

Package Tray
Product Status Active
Type For DC/DC Converters
Voltage - Primary 2 ~ 8V
Voltage - Isolation 1500Vrms
Inductance @ Frequency 4µH
Frequency 140kHz
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Height - Seated (Max) 0.451" (11.45mm)
Footprint 0.600" L x 0.516" W (15.24mm x 13.10mm)
Style Wirewound
Ultra Librarian 3D Model Ultra Librarian PA5178NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0809CNLT
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
ECAD model for PA5099.003NLT
Pulse
TRANSF PUSH PULL 10W 8CT:1CT
Need more? Email Us
ECAD model for PAG6356.081NLT
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0813CNL
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0804CNL
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0813CNLT
Pulse
XFMR AC FORWARD 7W
Need more? Email Us
ECAD model for PA3964.001NLT
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0803CNL
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA5131.001NLT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention