EN
  • EN
  • DE

SCH3224I-SY

Part No SCH3224I-SY
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC RESET GENER  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 24
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-WFBGA
Supplier Device Package 100-WFBGA (8x8)
Base Product Number SCH3224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 348
Win Source Part Number 1185630-SCH3224I-SY
Ultra Librarian 3D Model Ultra Librarian SCH3224I-SY CAD Model

Description

The SCH3224I-SY is a highly integrated Super I/O device from Microchip Technology, designed to support the varied interface requirements of embedded systems. This versatile chip is a perfect solution for managing the essential peripheral functionalities in your computing applications.

Key Features

  • Multiple Interface Support: The SCH3224I-SY provides a wide range of interfaces including a keyboard controller (KBC) with PS/2 mouse support, a full IEEE 1284-compliant parallel port, two 16C550 compatible UARTs, and a Serial Peripheral Interface (SPI).
  • Enhanced Power Management: This device comes with advanced power management features that allow for efficient operation, reducing the overall power consumption of the system it is integrated into.
  • GPIO Functionality: It includes General Purpose Input/Output (GPIO) pins that can be programmed for various applications, enhancing the flexibility and functionality of the host system.
  • Watchdog Timer: A built-in watchdog timer ensures system reliability by monitoring system operation and initiating a system reset in case of failure.

Applications

The SCH3224I-SY is ideal for a range of applications in the embedded systems market, including industrial PCs, embedded controllers, point-of-sale (POS) terminals, and automation systems. Its diverse set of interfaces and features make it a go-to choice for designers looking to streamline their system architecture while maintaining robust peripheral support.

Quality and Reliability

As with all Microchip products, the SCH3224I-SY is designed with a focus on quality and reliability. It is built to meet the high standards of performance and longevity that have come to be expected from Microchip Technology, ensuring that your system remains operational and efficient over time.

Easy Integration

The SCH3224I-SY is available in a compact package and is supported by comprehensive documentation and developer resources, making it easy to integrate into your design. With Microchip's renowned customer support, designers can confidently choose the SCH3224I-SY for their system needs.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $3.2490
NEC
Need more? Email Us
NEC
Lowest to $9.6119
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
PCMCIA Power Controller
Lowest to $15.8443

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess