The PA4390.101HLT is a common mode choke manufactured by Pulse Electronics. It is designed to suppress common mode noise in various electronic circuits. This choke is used to improve signal integrity and reduce EMI (electromagnetic interference).
Applications
- USB interfaces
- Ethernet interfaces
- CAN bus systems
- Power lines
- Signal lines
Features
- High common mode impedance
- Low differential mode impedance
- Compact size
- Surface mountable
- RoHS compliant
Benefits
- Reduces common mode noise, improving signal quality.
- Does not significantly attenuate the desired differential signal.
- Saves space on the printed circuit board.
- Facilitates automated assembly.
- Complies with environmental regulations.
Additional Details
The PA4390.101HLT has a common mode impedance of approximately 90 ohms at 100 MHz. The differential mode impedance is typically very low. It is designed for surface mount assembly. The operating temperature range is typically -40°C to +125°C. This common mode choke is constructed with a ferrite core and wound with enameled copper wire. It provides effective common mode noise suppression while minimizing the impact on the desired signal. The compact size and surface mountable design make it easy to integrate into various electronic circuits.