EN
  • EN
  • DE

PA1494.242ANLT

Part No PA1494.242ANLT
Manufacturer Pulse
Catalog Custom Parts (N - R)
Description INDUCTOR/2.4UH 19.81X19.56X7.37MM 27A 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175469-PA1494.242ANLT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA1494.242ANLT CAD Model

Description

The PA1494.242ANLT is a surface mount power inductor manufactured by Pulse Electronics. It's designed for use in various power supply and filtering applications, providing efficient energy storage and filtering capabilities in a compact form factor.

Applications:

  • DC-DC Converters: Used as energy storage elements in buck, boost, and buck-boost converters.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage.
  • Point-of-Load (POL) Regulators: Integrated into POL modules for efficient voltage regulation.
  • LED Lighting: Utilized in LED driver circuits for energy storage and current smoothing.
  • Filtering Applications: Applied in various filtering circuits to reduce noise and ripple.

Features:

  • Surface Mount Design: Allows for automated assembly and easy integration into PCBs.
  • High Current Capability: Designed to handle high currents without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Space-saving design for high-density applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Efficiency: Low DCR reduces power loss, resulting in improved energy efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference with surrounding components.
  • Compact Design: Allows for smaller and more densely populated PCBs.
  • Reliable Performance: Designed for robust performance in demanding environments.
  • Easy Integration: Surface mount design facilitates automated assembly.

Technical Specifications:

  • Inductance: Specific inductance value depends on the exact variant; consult the datasheet for precise value.
  • Saturation Current: Consult the datasheet for the specific saturation current rating.
  • DC Resistance (DCR): Consult the datasheet for the typical DCR value.
  • Operating Temperature Range: -40°C to +125°C (Consult datasheet to confirm)
  • Package Size: Consult the datasheet for dimensions.

The PA1494.242ANLT power inductor from Pulse is a reliable and efficient component for power management applications. Its compact size, high current capability, and low DCR make it an excellent choice for DC-DC converters, power supplies, and other power-related circuits. Refer to the datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
PLX
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess