EN
  • EN
  • DE

P0770.333T

Part No P0770.333T
Manufacturer Pulse
Catalog Custom Parts (N - R)
Description Inductor Power Unshielded Wirewound 33uH 20% 100KHz 580mA 510mOhm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

DC Resistance (DCR) 510 mΩ
Depth 4.45 mm
Height 2.92 mm
Inductance 33 µH
Max DC Current 580 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Tolerance 20 %
Win Source Part Number 1146365-P0770.333T
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0770.333T CAD Model

Description

The P0770.333T is a surface mount power inductor manufactured by Pulse Electronics. It's designed for use in a variety of DC-DC converter applications where efficient power conversion and a compact size are crucial. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications

  • DC-DC converters: Used in voltage regulators for step-up (boost), step-down (buck), and inverting topologies.
  • Power supplies: Employed in switching power supplies for various electronic devices.
  • Portable devices: Found in battery-powered devices like smartphones, tablets, and laptops where space is limited.
  • LED lighting: Used in LED drivers for efficient power delivery.
  • Automotive electronics: Can be utilized in automotive power systems.

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Surface mount design (SMD): Facilitates automated assembly.
  • Compact size: Enables high-density circuit designs.
  • High saturation current: Allows for handling high current loads without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.

Benefits

  • Improved efficiency: Low DCR reduces power losses, leading to higher energy efficiency.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Smaller form factor: Compact size allows for smaller and more portable devices.
  • Reliable performance: Designed for stable operation under various operating conditions.
  • Easy assembly: SMD design simplifies the manufacturing process.

Additional Details

Specific electrical characteristics such as inductance value (likely around 0.33µH, based on the part number), saturation current, and DC resistance vary based on the precise specifications. It is crucial to refer to the manufacturer's datasheet for the exact values. The inductor's operating temperature range and storage temperature range should also be considered for reliable operation in the intended environment. The material composition and RoHS compliance information can also be found in the datasheet.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess