Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Pulse Electronics
Series PULSEJACK™ J1V
Package Tray
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 5G Base-T, AutoMDIX, Power over Ethernet (PoE)
Mounting Type Through Hole
Orientation Vertical
Termination Solder
Height Above Board 0.581" (14.76mm)
LED Color Yellow, Green - Green
Number of Cores per Jack 8
Shielding Shielded, EMI Finger
Features Board Lock
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 30.0µin (0.76µm)
Shield Material Copper Alloy
Housing Material Thermoplastic
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1354261-J1V-U5000NL
Ultra Librarian 3D Model Ultra Librarian J1V-U5000NL CAD Model

Description

The 1354261-J1V-U5000NL is a modular connector jack with magnetics manufactured by Pulse Electronics. It is part of the PULSEJACK™ J1V series, designed for applications such as 5G Base-T, AutoMDIX, and Power over Ethernet (PoE).

  • Series: PULSEJACK™ J1V
  • Applications: 5G Base-T, AutoMDIX, Power over Ethernet (PoE)
  • Board Lock: Yes
  • Mounting Type: Through Hole
  • Contact Finish: Gold
  • Orientation: Vertical
  • Shielded: Yes, with EMI finger
  • Height Above Board: 0.581" (14.76mm)
  • Connector Type: RJ45
  • Number of Rows: 1
  • Number of Cores per Jack: 8

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 4P R/A SHLD
Lowest to $5.0965
ECAD model for 5-1761185-1
TE Connectivity
CONN MOD PLUG 8P8C SHIELDED
Lowest to $5.4849
ECAD model for 5-569532-2
TE Connectivity
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $8.8637
ECAD model for 2301995-3
Pulse
CONN JACK 1PORT 1000 BASE-T PCB
Lowest to $5.2332
ECAD model for JXD2-0Z15NL
Wurth Electronics Inc
CONN JACK 4PORT 100 BASE-T PCB
Need more? Email Us
ECAD model for 7499031120A
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $1.2205
ECAD model for 5406721-2
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $8.2839
ECAD model for 08B0-1X1T-01-F
Weidmuller
RJ45 PCB SOCKET
Lowest to $8.4886
ECAD model for 1433900000
Pulse
CONN JACK 16PORT 1000 BASE-T PCB / 16 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Need more? Email Us
ECAD model for JC0-0133NL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3199 $66.9597
6+ $18.3137 $109.8822
9+ $17.7414 $159.6726
12+ $17.1691 $206.0292
16+ $16.5968 $265.5488
21+ $14.8799 $312.4779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 825 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention