Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824505-H1200NLN
Ultra Librarian 3D Model Ultra Librarian H1200NLN CAD Model

Description

The H1200NLN is a common mode choke manufactured by Pulse Electronics. This component is designed to suppress unwanted common mode noise in electronic circuits, particularly in high-speed data communication lines. The 'NLN' suffix usually indicates that the product is lead-free and meets certain environmental compliance standards.

Applications

  • Ethernet interfaces for noise reduction
  • USB ports to minimize EMI
  • Power line filtering to eliminate common mode noise
  • Signal lines in network devices to improve signal integrity
  • Data communication equipment to reduce emissions

Features

  • Surface mount design: Allows for automated assembly and efficient use of PCB space.
  • High common mode impedance: Effectively attenuates common mode noise across a broad frequency range.
  • Low differential mode impedance: Minimizes insertion loss and signal distortion for differential signals.
  • RoHS compliant: Adheres to environmental regulations regarding hazardous substances.
  • Compact footprint: Suitable for applications where board space is limited.

Benefits

  • Improved EMI performance: Reduces electromagnetic interference, ensuring compliance with regulatory requirements.
  • Enhanced signal integrity: Minimizes noise and distortion, leading to clearer and more reliable data transmission.
  • Reduced system noise: Prevents noise from propagating through the circuit, enhancing overall system performance.
  • Increased system reliability: Protects sensitive components from noise-induced failures.
  • Simplified design: Provides a convenient solution for common mode noise filtering, simplifying circuit design.

Additional Details

The H1200NLN typically uses a ferrite core material for its high permeability and efficient noise suppression capabilities. It is designed to maintain consistent performance over a specified operating temperature range. The inductance and impedance characteristics are tailored to effectively block common mode noise while preserving the integrity of differential signals, which are essential for high-speed data communication. It finds application in various networking devices, computers, and other electronic systems where EMI suppression is critical.

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4059
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4060
Bourns Inc.
TRANSF BMS CMC 6.4KVDC 6 PIN
Lowest to $5.8853
ECAD model for SM91534AL-E
Schurter Inc.
IL5 PULSE TRANSFORMER THT 0.1A
Need more? Email Us
ECAD model for IL-10-0001
TDK Corporation
TRANSFORMER LAN 10/100/1000 T
Lowest to $6.2400
ECAD model for TLA-7T101LF-T
Pulse
RoHS peak reflow temperature rating 245C | XFRMR MAGNT MOD 1PORT POE 10/100
Need more? Email Us
ECAD model for H1197NL
Pulse
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | MODULE XFRMR LAN 10/100 SMD
Need more? Email Us
ECAD model for HX1294NL
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
ECAD model for H5149NL
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT
Lowest to $2.7447
ECAD model for T1108NL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2752 $65.4768
22+ $5.9699 $131.3378
34+ $5.7837 $196.6458
47+ $5.5961 $263.0167
60+ $5.4098 $324.5880
80+ $4.8511 $388.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention