Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Style SMD
Parts Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Maximum) 0.078" (1.98mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.01 oz (0.28g)
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1178091-H0013NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H0013NL CAD Model

Description

The Pulse Electronics Network transformer is an isolation and data interface transformer, encapsulated for durability. Pulse Electronics Network manufactures it.

  • Operating Temperature: 0°C to 70°C
  • Weight: 0.01 oz (0.28g)
  • Transformer Type: SMD
  • Mounting Style: Through-Hole
  • Packaging: Tube
  • Height: 0.078" (1.98mm)
  • Manufacturer's Homepage: www.pulseeng.com
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 40
  • MSL Level: 1 (Unlimited)
  • Dimensions: 0.500" L x 0.280" W (12.70mm x 7.11mm)

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
ECAD model for GDE25-2
Pulse
XFRMR 1:1/1.26 / 1CT:2CT SMD / 1.2mH, 1.2mH Pulse Transformer 1:1/1.26, 1CT:2CT Surface Mount
Lowest to $21.3651
ECAD model for PE-65866NL
Pulse
XFRMR 1:1.5CT 1.20MH T/H / 1.2mH T1/E1 (Single) Pulse Transformer 1:1.5CT Through Hole
Need more? Email Us
ECAD model for T1054NL
Pulse
10BT FILTER MODULE WITH CMC / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $3.5455
ECAD model for PE-68026NLT
Pulse
XFRMR 4PORT 1:2CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount
Lowest to $1.3556
ECAD model for T1068NLT
Pulse
XFRMR 4PORT 1:1/1.26 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1/1.26 Transmitter, 1:2CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1071NLT
Pulse
XFRMR 3.3V 13.5W 77.4UH POE EP13 / 77.4μH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.182:0.682 Surface Mount
Lowest to $4.2026
ECAD model for PA1269NLT
Bothhand USA, LP.
10/100 BASE-TX LAN MAGNETICS FOR AUTO MDI/MDIX APPLICATION
Need more? Email Us
ECAD model for 20PT1024X-LF
Pulse
XFRMR 2CS:1.57/2 / 2CS:1.57/2 / 1.5mH, 1.5mH T1/E1 (Dual) Pulse Transformer 2CS:1.57/2, 2CS:1.57/2 Surface Mount
Need more? Email Us
ECAD model for T1075NL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5364 $53.7740
80+ $1.2607 $100.8560
125+ $1.2213 $152.6625
170+ $1.1819 $200.9230
220+ $1.1425 $251.3500
295+ $1.0243 $302.1685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,025 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention